General Purpose Relays 18VDC 22.2mA 810ohms 1 Form C Class F
POWER RELAY, SPDT, 18VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 18V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ALZN1F18W | 64AC9508 | ALZN1F18W |
| Product Name | General Purpose Relays | Power Relay, Spdt, 18Vdc, 16A, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 18 volts | 18 volts | 18 volts |
| Features | Latching |