Panasonic Relays - Power Relays, Over 2 Amps ALZN1F09W

Description
RELAY GEN PURPOSE SPDT 16A 9V
Datasheet
Description
RELAY GEN PURPOSE SPDT 16A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALZN1F09W
Relays - Power Relays, Over 2 Amps ALZN1F09W
RELAY GEN PURPOSE SPDT 16A 9V

RELAY GEN PURPOSE SPDT 16A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZN1F09W
General Purpose Relays ALZN1F09W
General Purpose Relays 9VDC 44.4mA 203ohms 1 Form C Class F

General Purpose Relays 9VDC 44.4mA 203ohms 1 Form C Class F

Buy Now Datasheet
Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic - 64AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic
64AC9506
Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic 64AC9506
POWER RELAY, SPDT, 9VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 9VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ALZN1F09W ALZN1F09W 64AC9506
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Timer Relays - 1792925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers