POWER RELAY, SPDT, 5VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 5VDC 80mA 63ohms 1 Form C Class F
RELAY GEN PURPOSE SPDT 16A 5V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 64AC9505 | ALZN1F05W | ALZN1F05W |
| Product Name | Power Relay, Spdt, 5Vdc, 16A, Th; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |