Panasonic Power Relays ALZN1B24W

Description
Panasonic ALZN1B24W Non-Latching Relay
Request a Quote Datasheet
Description
Panasonic ALZN1B24W Non-Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2474121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474121
Power Relays 2474121
Panasonic ALZN1B24W Non-Latching Relay

Panasonic ALZN1B24W Non-Latching Relay

Supplier's Site
Power Relays - 2474120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474120
Power Relays 2474120
Panasonic ALZN1B24W Non-Latching Relay

Panasonic ALZN1B24W Non-Latching Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALZN1B24W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZN1B24W
Relays - Power Relays, Over 2 Amps ALZN1B24W
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZN1B24W
General Purpose Relays ALZN1B24W
General Purpose Relays 24VDC 16.7mA 1440ohm 1 Form C Class B

General Purpose Relays 24VDC 16.7mA 1440ohm 1 Form C Class B

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 16A, Th; Contact Configuration Panasonic - 64AC9504 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 16A, Th; Contact Configuration Panasonic
64AC9504
Power Relay, Spdt, 24Vdc, 16A, Th; Contact Configuration Panasonic 64AC9504
POWER RELAY, SPDT, 24VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 2474121 ALZN1B24W ALZN1B24W 64AC9504
Product Name Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 24Vdc, 16A, Th; Contact Configuration Panasonic
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1235N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers