POWER RELAY, SPDT, 5VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
POWER RELAY, SPDT, 5VDC, 16A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 16A 5V
General Purpose Relays 5VDC 80mA 63ohms 1 Form C Class B
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 64AC9500 | 68AH8810 | ALZN1B05W | ALZN1B05W |
| Product Name | Power Relay, Spdt, 5Vdc, 16A, Th; Contact Configuration Panasonic | Power Relay, Spdt, 5Vdc, 16A, Tht Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |