RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays 1 FORM A 16A 24V CLASS F, SEALED
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZ52F24W | ALZ52F24W |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts |
| Mounting | Through Hole |