POWER RELAY, SPST-NO, 24VDC, 16A, THT ROHS COMPLIANT: YES
General Purpose Relays 1 FORM A 16A 24V CLASS F, SEALED
RELAY GEN PURPOSE SPST 16A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 70AH6123 | ALZ52F24 | ALZ52F24 |
| Product Name | Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Approvals | RoHS | RoHS | |
| Relay Type | General | ||
| DC Coil Voltage | 24 volts | 24 volts |