General Purpose Relays 1 FORM A 16A 12V CLASS F, SEALED
RELAY GEN PURPOSE SPST 16A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 29X2751 | ALZ52F12W | ALZ52F12W |
| Product Name | Lz Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Poles | Single Pole (SP) |