RELAY GEN PURPOSE SPST 16A 24V
POWER RELAY, SPST-NO, 24VDC, 16A, THT ROHS COMPLIANT: YES
General Purpose Relays 1 FORM A 16A 24V CLASS B, SEALED
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZ52B24 | 70AH6121 | ALZ52B24 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | |
| Mounting | Through Hole |