General Purpose Relay, LZ(ALZ) Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes
RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays 1 FORM A 16A 12V CLASS B, SEALED
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 92T0616 | ALZ52B12 | ALZ52B12 |
| Product Name | General Purpose Relay, Lz(Alz) Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Approvals | RoHS | RoHS | |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw |