Win Source Part Number: 1030328-ALZ52B05
Category: Relays>Power Relays, Over 2 Amps
Series: ALZ
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 63 Ohms
Coil Current: 80 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 8-1415528-1; ALE1PB05; ALE12B05; ALE14B05; 1-1415899-3; 1-1415898-8; RZ01-1A4-D005;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: Q5451023,ALZ52B05-ND
Base Product Number: ALZ52B
POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 5V
General Purpose Relays 1 FORM A 16A 5V CLASS B, SEALED
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1030328-ALZ52B05 | 29X2703 | ALZ52B05 | ALZ52B05 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 63 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |