LZ Relay RoHS Compliant: Yes
General Purpose Relays 1 Form A 12VDC CLASS F INSULATION
RELAY GEN PURPOSE SPST 16A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 29X2689 | ALZ51F12W | ALZ51F12W |
| Product Name | Lz Relay Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS | |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts |