RELAY GEN PURPOSE SPST 16A 48V
General Purpose Relays 1 Form A 48VDC CLASS B INSULATION
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 29X2676 | ALZ51B48W | ALZ51B48W |
| Product Name | Lz Relay Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 48 volts | 48 volts | |
| Mounting | Through Hole |