Panasonic Power Relays, Over 2 Amps - ALZ51B24W ALZ51B24W

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143368-ALZ51B24W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143368-ALZ51B24W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ALZ51B24W - 1143368-ALZ51B24W - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALZ51B24W
1143368-ALZ51B24W
Power Relays, Over 2 Amps - ALZ51B24W 1143368-ALZ51B24W
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143368-ALZ51B24W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143368-ALZ51B24W
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 1.44 kOhms
Coil Current: 16.7mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16A
Switching Voltage: 440VAC - Max
Release Time: 5ms
Seal Rating: Sealed - Flux Protection
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
ALZ51B24W
General Purpose Relays ALZ51B24W
General Purpose Relays 1 Form A 24VDC CLASS B INSULATION

General Purpose Relays 1 Form A 24VDC CLASS B INSULATION

Buy Now Datasheet
Power Relay, Spst-No, 24Vdc, Th Rohs Compliant Panasonic - 08AK9742 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, Th Rohs Compliant Panasonic
08AK9742
Power Relay, Spst-No, 24Vdc, Th Rohs Compliant Panasonic 08AK9742
POWER RELAY, SPST-NO, 24VDC, TH ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 24VDC, TH ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALZ51B24W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ51B24W
Relays - Power Relays, Over 2 Amps ALZ51B24W
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1143368-ALZ51B24W ALZ51B24W 08AK9742 ALZ51B24W
Product Name Power Relays, Over 2 Amps - ALZ51B24W General Purpose Relays Power Relay, Spst-No, 24Vdc, Th Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Resistance 1440 ohms
Mounting PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details