Panasonic Relays - Power Relays, Over 2 Amps ALZ51B24

Description
Win Source Part Number: 1001309-ALZ51B24 Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-2944 Base Product Number: ALZ51B
Request a Quote Datasheet
Description
Win Source Part Number: 1001309-ALZ51B24 Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-2944 Base Product Number: ALZ51B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1001309-ALZ51B24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1001309-ALZ51B24
Relays - Power Relays, Over 2 Amps 1001309-ALZ51B24
Win Source Part Number: 1001309-ALZ51B24 Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-2944 Base Product Number: ALZ51B

Win Source Part Number: 1001309-ALZ51B24
Category: Relays>Power Relays, Over 2 Amps
Series: ALZ
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 1.44 kOhms
Coil Current: 16.7 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-2944
Base Product Number: ALZ51B

Buy Now Datasheet
Lz Relay Panasonic - 29X2669 - Newark, An Avnet Company
Chicago, IL, United States
Lz Relay Panasonic
29X2669
Lz Relay Panasonic 29X2669
LZ Relay

LZ Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZ51B24
General Purpose Relays ALZ51B24
General Purpose Relays 1 FORMA 24V CLASS B FLUX-RESISTANT

General Purpose Relays 1 FORMA 24V CLASS B FLUX-RESISTANT

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALZ51B24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ51B24
Relays - Power Relays, Over 2 Amps ALZ51B24
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1001309-ALZ51B24 29X2669 ALZ51B24 ALZ51B24
Product Name Relays - Power Relays, Over 2 Amps Lz Relay Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 1440 ohms
Mounting PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Basic relay - 858-164 - WAGO
Specs
Mounting Pluggable module
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details