Panasonic Power Relays, Over 2 Amps - ALZ51B12W ALZ51B12W

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143367-ALZ51B12W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143367-ALZ51B12W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ALZ51B12W - 1143367-ALZ51B12W - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALZ51B12W
1143367-ALZ51B12W
Power Relays, Over 2 Amps - ALZ51B12W 1143367-ALZ51B12W
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143367-ALZ51B12W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143367-ALZ51B12W
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 360 Ohms
Coil Current: 33.3mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 440VAC - Max
Release Time: 5ms
Seal Rating: Sealed - Flux Protection
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Lz Relay Rohs Compliant Panasonic - 29X2664 - Newark, An Avnet Company
Chicago, IL, United States
Lz Relay Rohs Compliant Panasonic
29X2664
Lz Relay Rohs Compliant Panasonic 29X2664
LZ Relay RoHS Compliant: Yes

LZ Relay RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No, 12Vdc, Th Rohs Compliant Panasonic - 08AK9741 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, Th Rohs Compliant Panasonic
08AK9741
Power Relay, Spst-No, 12Vdc, Th Rohs Compliant Panasonic 08AK9741
POWER RELAY, SPST-NO, 12VDC, TH ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 12VDC, TH ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALZ51B12W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ51B12W
Relays - Power Relays, Over 2 Amps ALZ51B12W
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZ51B12W
General Purpose Relays ALZ51B12W
General Purpose Relays 1 Form A 12VDC CLASS B INSULATION

General Purpose Relays 1 Form A 12VDC CLASS B INSULATION

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1143367-ALZ51B12W 29X2664 08AK9741 ALZ51B12W ALZ51B12W
Product Name Power Relays, Over 2 Amps - ALZ51B12W Lz Relay Rohs Compliant Panasonic Power Relay, Spst-No, 12Vdc, Th Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 360 ohms
Mounting PCBoard; Through Hole Through Hole
Approvals RoHS RoHS RoHS
Features Latching
Unlock Full Specs
to access all available technical data