Panasonic Relays - Power Relays, Over 2 Amps ALZ51B05W

Description
Win Source Part Number: 1164176-ALZ51B05W Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 63 Ohms Coil Current: 80 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: ALZ51B
Request a Quote Datasheet
Description
Win Source Part Number: 1164176-ALZ51B05W Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 63 Ohms Coil Current: 80 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: ALZ51B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1164176-ALZ51B05W - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1164176-ALZ51B05W
Relays - Power Relays, Over 2 Amps 1164176-ALZ51B05W
Win Source Part Number: 1164176-ALZ51B05W Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 63 Ohms Coil Current: 80 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: ALZ51B

Win Source Part Number: 1164176-ALZ51B05W
Category: Relays>Power Relays, Over 2 Amps
Series: ALZ
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 63 Ohms
Coil Current: 80 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Base Product Number: ALZ51B

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALZ51B05W
General Purpose Relays ALZ51B05W
General Purpose Relays 1 Form A 5VDC CLASS B INSULATION

General Purpose Relays 1 Form A 5VDC CLASS B INSULATION

Buy Now Datasheet
Lz Relay Rohs Compliant Panasonic - 29X2657 - Newark, An Avnet Company
Chicago, IL, United States
Lz Relay Rohs Compliant Panasonic
29X2657
Lz Relay Rohs Compliant Panasonic 29X2657
LZ Relay RoHS Compliant: Yes

LZ Relay RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALZ51B05W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ51B05W
Relays - Power Relays, Over 2 Amps ALZ51B05W
RELAY GEN PURPOSE SPST 16A 5V

RELAY GEN PURPOSE SPST 16A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1164176-ALZ51B05W ALZ51B05W 29X2657 ALZ51B05W
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Lz Relay Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Resistance 63 ohms
Mounting PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details