Panasonic Power Relay, 24Vdc, 16A, Spst-No, Pcb; Relay Type Panasonic ALZ21F24

Description
POWER RELAY, 24VDC, 16A, SPST-NO, PCB; Relay Type:Power; Coil Voltage VDC Nom:24V; Contact Current Max:16A; Contact Voltage AC Nom:250V; Coil Resistance:1.44kohm; Contact Configuration:SPST-N O; Coil Type:DC; Coil Current:16.7mA RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 24VDC, 16A, SPST-NO, PCB; Relay Type:Power; Coil Voltage VDC Nom:24V; Contact Current Max:16A; Contact Voltage AC Nom:250V; Coil Resistance:1.44kohm; Contact Configuration:SPST-N O; Coil Type:DC; Coil Current:16.7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 24Vdc, 16A, Spst-No, Pcb; Relay Type Panasonic - 11N0887 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 16A, Spst-No, Pcb; Relay Type Panasonic
11N0887
Power Relay, 24Vdc, 16A, Spst-No, Pcb; Relay Type Panasonic 11N0887
POWER RELAY, 24VDC, 16A, SPST-NO, PCB; Relay Type:Power; Coil Voltage VDC Nom:24V; Contact Current Max:16A; Contact Voltage AC Nom:250V; Coil Resistance:1.44kohm; Contact Configuration:SPST-N O; Coil Type:DC; Coil Current:16.7mA RoHS Compliant: Yes

POWER RELAY, 24VDC, 16A, SPST-NO, PCB; Relay Type:Power; Coil Voltage VDC Nom:24V; Contact Current Max:16A; Contact Voltage AC Nom:250V; Coil Resistance:1.44kohm; Contact Configuration:SPST-NO; Coil Type:DC; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALZ21F24
Relays - Power Relays, Over 2 Amps ALZ21F24
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 11N0887 ALZ21F24
Product Name Power Relay, 24Vdc, 16A, Spst-No, Pcb; Relay Type Panasonic Relays - Power Relays, Over 2 Amps
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS
DC Coil Voltage 24 to ? volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 288-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details