RELAY GEN PURPOSE SPDT 16A 4.5V
General Purpose Relays 1 Form C 16A 4.5V Sealed Class F Coil
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZ12F4HW | ALZ12F4HW |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 4.5 volts | 4.5 volts |
| Mounting | Through Hole |