General Purpose Relays 16A24VDC SPDT CLASS F
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ALZ12F24 | 11N0861 | ALZ12F24 |
| Product Name | General Purpose Relays | Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) |