RELAY GEN PURPOSE SPDT 16A 22V
General Purpose Relays 1 Form C 16A 22V Sealed Class F Coil
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZ12F22W | ALZ12F22W |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 22 volts | 22 volts |
| Mounting | Through Hole |