RELAY GEN PURPOSE SPDT 16A 9V
General Purpose Relays 1 Form C 16A 9V Sealed Class F Coil
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALZ12F09W | ALZ12F09W | 11N0855 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Lz Relay Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 9 volts | 9 volts | |
| Mounting | Through Hole |