POWER RELAY, SPDT, 5VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:ALZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
General Purpose Relays 1 Form C 16A 5V Sealed Class F Coil
RELAY GEN PURPOSE SPDT 16A 5V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 11N0851 | ALZ12F05W | ALZ12F05W |
| Product Name | Power Relay, Spdt, 5Vdc, 16A, Tht; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |