Panasonic Relays - Power Relays, Over 2 Amps ALZ12F05

Description
Win Source Part Number: 1218436-ALZ12F05 Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 63 Ohms Coil Current: 80 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALZ12F05-ND,255-3368 Base Product Number: ALZ12F
Request a Quote Datasheet
Description
Win Source Part Number: 1218436-ALZ12F05 Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 63 Ohms Coil Current: 80 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALZ12F05-ND,255-3368 Base Product Number: ALZ12F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1218436-ALZ12F05 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1218436-ALZ12F05
Relays - Power Relays, Over 2 Amps 1218436-ALZ12F05
Win Source Part Number: 1218436-ALZ12F05 Category: Relays>Power Relays, Over 2 Amps Series: ALZ Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 63 Ohms Coil Current: 80 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALZ12F05-ND,255-3368 Base Product Number: ALZ12F

Win Source Part Number: 1218436-ALZ12F05
Category: Relays>Power Relays, Over 2 Amps
Series: ALZ
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 63 Ohms
Coil Current: 80 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: ALZ12F05-ND,255-3368
Base Product Number: ALZ12F

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALZ12F05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ12F05
Relays - Power Relays, Over 2 Amps ALZ12F05
RELAY GEN PURPOSE SPDT 16A 5V

RELAY GEN PURPOSE SPDT 16A 5V

Supplier's Site
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 11N0850 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
11N0850
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 11N0850
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:63ohmRoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:63ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALZ12F05
General Purpose Relays ALZ12F05
General Purpose Relays 1 Form C 16A 5V Sealed Class F Coil

General Purpose Relays 1 Form C 16A 5V Sealed Class F Coil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1218436-ALZ12F05 ALZ12F05 11N0850 ALZ12F05
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic General Purpose Relays
Resistance 63 ohms 63 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - RSM-220CU - Powell Electronics, Inc.
View Details
3 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers