Panasonic Power Relays ALZ12B24

Description
Panasonic ALZ12B24 Power Relay
Request a Quote Datasheet
Description
Panasonic ALZ12B24 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8155035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8155035
Power Relays 8155035
Panasonic ALZ12B24 Power Relay

Panasonic ALZ12B24 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - ALZ12B24 - 911329-ALZ12B24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALZ12B24
911329-ALZ12B24
Power Relays, Over 2 Amps - ALZ12B24 911329-ALZ12B24
Manufacturer: Panasonic Win Source Part Number: 911329-ALZ12B24 Series: ALZ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: ALZ12B Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 911329-ALZ12B24
Series: ALZ
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: ALZ12B
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8536.41.0050

Buy Now Datasheet
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 49H7498 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
49H7498
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 49H7498
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Lz(Alz) Series, Power, Non Latching, Spdt, 24 Vdc, 16 A Rohs Compliant Panasonic - 92T0613 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Lz(Alz) Series, Power, Non Latching, Spdt, 24 Vdc, 16 A Rohs Compliant Panasonic
92T0613
General Purpose Relay, Lz(Alz) Series, Power, Non Latching, Spdt, 24 Vdc, 16 A Rohs Compliant Panasonic 92T0613
General Purpose Relay, LZ(ALZ) Series, Power, Non Latching, SPDT, 24 VDC, 16 A RoHS Compliant: Yes

General Purpose Relay, LZ(ALZ) Series, Power, Non Latching, SPDT, 24 VDC, 16 A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZ12B24
General Purpose Relays ALZ12B24
General Purpose Relays 16A 24VDC SPDT CLASS B

General Purpose Relays 16A 24VDC SPDT CLASS B

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALZ12B24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ12B24
Relays - Power Relays, Over 2 Amps ALZ12B24
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 8155035 911329-ALZ12B24 49H7498 92T0613 ALZ12B24 ALZ12B24
Product Name Power Relays Power Relays, Over 2 Amps - ALZ12B24 Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic General Purpose Relay, Lz(Alz) Series, Power, Non Latching, Spdt, 24 Vdc, 16 A Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard; Through Hole Through Hole
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data