RELAY GEN PURPOSE SPDT 16A 12V
General Purpose Relays 16A 12VDC SPDT CLASS B
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:33.3mA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ALZ12B12 | ALZ12B12 | 11N0841 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Mounting | Through Hole | PCBoard; Through Hole |