General Purpose Relays 1 Form C 16A 5V Sealed Class B Coil
RELAY GEN PURPOSE SPDT 16A 5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ALZ12B05W | 11N0836 | ALZ12B05W |
| Product Name | General Purpose Relays | Lz Relay Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 5 volts | 5 volts | |
| Poles | Single Pole (SP) |