RELAY GEN PURPOSE SPDT 16A 18V
General Purpose Relays 1 Form C 16A 18V Class F Coil
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALZ11F18W | 11N0830 | ALZ11F18W |
| Product Name | Relays - Power Relays, Over 2 Amps | Lz Relay Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 18 volts | 18 volts | |
| Mounting | Through Hole |