General Purpose Relays 1 Form C 16A 12V Class F Coil
POWER RELAY, 12VDC, 16A, SPDT, PCB; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ALZ11F12 | 11N0827 | ALZ11F12 |
| Product Name | General Purpose Relays | Power Relay, 12Vdc, 16A, Spdt, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Features | Latching |