RELAY GEN PURPOSE SPDT 16A 9V
General Purpose Relays 1 Form C 16A 9V Class F Coil
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0826 | ALZ11F09W | ALZ11F09W |
| Product Name | Lz Relay Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 9 volts | 9 volts | |
| Mounting | Through Hole |