General Purpose Relays 1 Form C 16A 9V Class F Coil
RELAY GEN PURPOSE SPDT 16A 9V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 11N0825 | ALZ11F09 | ALZ11F09 |
| Product Name | Lz Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 9 volts | 9 volts | |
| Poles | Single Pole (SP) |