General Purpose Relays 1 Form C 16A 48V Class B Coil
RELAY GEN PURPOSE SPDT 16A 48V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZ11B48 | ALZ11B48 | 16M4747 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Lz Relay Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 48 volts | 48 volts | |
| Poles | Single Pole (SP) |