Panasonic Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic ALZ11B24

Description
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 74C3118 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
74C3118
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 74C3118
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALZ11B24
General Purpose Relays ALZ11B24
General Purpose Relays 1 Form C 16A 24V Class B Coil

General Purpose Relays 1 Form C 16A 24V Class B Coil

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALZ11B24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ11B24
Relays - Power Relays, Over 2 Amps ALZ11B24
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 74C3118 ALZ11B24 ALZ11B24
Product Name Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data