Manufacturer: Panasonic
Win Source Part Number: 911328-ALZ11B05W
Series: ALZ
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ALZ11B
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8536.41.0050
RELAY GEN PURPOSE SPDT 16A 5V
General Purpose Relays 1 Form C 16A 5V Class B Coil
POWER RELAY, SPDT, 5VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:ALZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 911328-ALZ11B05W | ALZ11B05W | ALZ11B05W | 11N0808 |
| Product Name | Power Relays, Over 2 Amps - ALZ11B05W | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 5Vdc, 16A, Tht; Contact Configuration Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |