Panasonic Signal Relays, Up to 2 Amps - ALS2F24TW ALS2F24TW

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014665-ALS2F24TW Termination: Solder Contact Material: Silver, Tin Coil Resistance: 1.6 kΩ Coil Current: 15 mA Operate Time: 10 ms Coil Type: Non-Latching Weight: 10 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): JS1-24V-F; JS1-B-24V-F; JS1F-24V-F; VE-24H5-K; VE-24HE-K; VE-24H-K; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Throw Configuration: SPDT Coil Voltage (DC): 24 V Power Consumption: 360 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014665-ALS2F24TW Termination: Solder Contact Material: Silver, Tin Coil Resistance: 1.6 kΩ Coil Current: 15 mA Operate Time: 10 ms Coil Type: Non-Latching Weight: 10 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): JS1-24V-F; JS1-B-24V-F; JS1F-24V-F; VE-24H5-K; VE-24HE-K; VE-24H-K; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Throw Configuration: SPDT Coil Voltage (DC): 24 V Power Consumption: 360 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - ALS2F24TW - 1014665-ALS2F24TW - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - ALS2F24TW
1014665-ALS2F24TW
Signal Relays, Up to 2 Amps - ALS2F24TW 1014665-ALS2F24TW
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014665-ALS2F24TW Termination: Solder Contact Material: Silver, Tin Coil Resistance: 1.6 kΩ Coil Current: 15 mA Operate Time: 10 ms Coil Type: Non-Latching Weight: 10 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): JS1-24V-F; JS1-B-24V-F; JS1F-24V-F; VE-24H5-K; VE-24HE-K; VE-24H-K; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Throw Configuration: SPDT Coil Voltage (DC): 24 V Power Consumption: 360 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014665-ALS2F24TW
Termination: Solder
Contact Material: Silver, Tin
Coil Resistance: 1.6 kΩ
Coil Current: 15 mA
Operate Time: 10 ms
Coil Type: Non-Latching
Weight: 10 g
Number of Pins: 5
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): JS1-24V-F; JS1-B-24V-F; JS1F-24V-F; VE-24H5-K; VE-24HE-K; VE-24H-K;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 277 V
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Power Consumption: 360 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1014665-ALS2F24TW
Product Name Signal Relays, Up to 2 Amps - ALS2F24TW
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Basic relay - 788-168 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details