Panasonic Custom Parts - Custom Parts (0 - A) - ALS2B24TW ALS2B24TW

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192289-ALS2B24TW Coil Resistance: 1.6 kΩ Coil Current: 15 mA Number of Pins: 5 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192289-ALS2B24TW Coil Resistance: 1.6 kΩ Coil Current: 15 mA Number of Pins: 5 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - ALS2B24TW - 1192289-ALS2B24TW - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - ALS2B24TW
1192289-ALS2B24TW
Custom Parts - Custom Parts (0 - A) - ALS2B24TW 1192289-ALS2B24TW
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192289-ALS2B24TW Coil Resistance: 1.6 kΩ Coil Current: 15 mA Number of Pins: 5 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192289-ALS2B24TW
Coil Resistance: 1.6 kΩ
Coil Current: 15 mA
Number of Pins: 5
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 277 V
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1192289-ALS2B24TW
Product Name Custom Parts - Custom Parts (0 - A) - ALS2B24TW
Unlock Full Specs
to access all available technical data