Panasonic Power Relays ALQ3F24

Description
Panasonic ALQ3F24 Power Relay
Request a Quote Datasheet
Description
Panasonic ALQ3F24 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1347872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347872
Power Relays 1347872
Panasonic ALQ3F24 Power Relay

Panasonic ALQ3F24 Power Relay

Supplier's Site
Power Relays - 1347938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347938
Power Relays 1347938
Panasonic ALQ3F24 Power Relay

Panasonic ALQ3F24 Power Relay

Supplier's Site
General Purpose Relays - ALQ3F24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
ALQ3F24
General Purpose Relays ALQ3F24
General Purpose Relays LQ relay class F dc24V

General Purpose Relays LQ relay class F dc24V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALQ3F24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALQ3F24
Relays - Power Relays, Over 2 Amps ALQ3F24
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Panasonic - 29X2652 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Panasonic
29X2652
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Panasonic 29X2652
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1347872 ALQ3F24 ALQ3F24 29X2652
Product Name Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details