POWER RELAY, SPST-NO, 18VDC, 10A, THT; Contact Configuration:SPST-N
General Purpose Relays 18VDC coil 1 Form A Class F LQ Relay
RELAY GEN PURPOSE SPST 10A 18V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 40AH0350 | ALQ3F18 | ALQ3F18 |
| Product Name | Power Relay, Spst-No, 18Vdc, 10A, Tht; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 18 volts | 18 volts |