Panasonic Relays - Power Relays, Over 2 Amps ALQ3F12S

Description
RELAY GEN PURPOSE SPST 10A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ3F12S
Relays - Power Relays, Over 2 Amps ALQ3F12S
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4605 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4605
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4605
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number ALQ3F12S 23AJ4605
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Power Relays - 1829777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details