POWER RELAY, SPST-NO, 9VDC, 10A, THT; Contact Configuration:SPST-N
General Purpose Relays 9VDC coil 1 Form A Class F LQ Relay
RELAY GEN PURPOSE SPST 10A 9V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 40AH0349 | ALQ3F09 | ALQ3F09 |
| Product Name | Power Relay, Spst-No, 9Vdc, 10A, Tht; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 9 volts | 9 volts |