Panasonic Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic ALQ3F06S

Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4603 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4603
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4603
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic - 08AK9727 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic
08AK9727
Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic 08AK9727
POWER RELAY, SPST, 6VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST, 6VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4603 08AK9727
Product Name Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic
Features Latching Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G5Q PCB Power Relay - G5Q-1 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1217809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details
Type 62.32 - Power relay 16A - 623290244800 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals ENEC, LLOYD, CSA, EAC-1, CE-2, cRUus, CCC-1, VDE, ukca, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers