Panasonic General Purpose Relays ALQ3F06

Description
General Purpose Relays 6VDC coil 1 Form A Class F LQ Relay
Datasheet
Description
General Purpose Relays 6VDC coil 1 Form A Class F LQ Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ALQ3F06
General Purpose Relays ALQ3F06
General Purpose Relays 6VDC coil 1 Form A Class F LQ Relay

General Purpose Relays 6VDC coil 1 Form A Class F LQ Relay

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ3F06
Relays - Power Relays, Over 2 Amps ALQ3F06
RELAY GEN PURPOSE SPST 10A 6V

RELAY GEN PURPOSE SPST 10A 6V

Supplier's Site
Power Relay, Spst-No, 6Vdc, 10A, Tht; Contact Configuration Panasonic - 40AH0348 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 6Vdc, 10A, Tht; Contact Configuration Panasonic
40AH0348
Power Relay, Spst-No, 6Vdc, 10A, Tht; Contact Configuration Panasonic 40AH0348
POWER RELAY, SPST-NO, 6VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 6VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ALQ3F06 ALQ3F06 40AH0348
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 6Vdc, 10A, Tht; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-150 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Force Guided Relays - 2494458 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 2.3 watts
View Details