Panasonic Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic ALQ3F05S

Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4602 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4602
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4602
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 23AJ4602
Product Name Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products