Panasonic Power Relay, Spst-No, 5Vdc, 10A, Tht; Contact Configuration Panasonic ALQ3F05

Description
POWER RELAY, SPST-NO, 5VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 5VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 5Vdc, 10A, Tht; Contact Configuration Panasonic - 40AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 10A, Tht; Contact Configuration Panasonic
40AH0347
Power Relay, Spst-No, 5Vdc, 10A, Tht; Contact Configuration Panasonic 40AH0347
POWER RELAY, SPST-NO, 5VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ALQ3F05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALQ3F05
Relays - Power Relays, Over 2 Amps ALQ3F05
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALQ3F05
General Purpose Relays ALQ3F05
General Purpose Relays 5VDC coil 1 Form A Class F LQ Relay

General Purpose Relays 5VDC coil 1 Form A Class F LQ Relay

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 40AH0347 ALQ3F05 ALQ3F05
Product Name Power Relay, Spst-No, 5Vdc, 10A, Tht; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data