The ALQ324S is a 1 Form A power relay with a 24 V DC coil, rated for 10 A switching current at 125 V AC and 5 A at 250 V AC. It features a compact sealed design measuring 10 mm (W) × 20 mm (L) × 16 mm (H) with through-hole mounting. The relay has a contact resistance of max. 100 mΩ, operate time of max. 20 ms, and surge withstand voltage of 8,000 V between contact and coil. It meets UL/C-UL safety standards with class F insulation and is rated for operation from -40 to +85°C. The 'S' suffix indicates tube packaging.
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23AJ4613 |
| Product Name | Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |