Manufacturer: Panasonic Electric Works
Win Source Part Number: 736909-ALQ324
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC - Max
Release Time: 20ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N
General Purpose Relay, ALQ Series, Power, Non Latching, SPST-NO, 24 VDC, 10 A RoHS Compliant: Yes
RELAY GEN PURPOSE SPST 10A 24V
General Purpose Relays LQ Relay
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1347869 | 736909-ALQ324 | 04X5194 | 71Y8749 | ALQ324 | ALQ324 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - ALQ324 | Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic | General Purpose Relay, Alq Series, Power, Non Latching, Spst-No, 24 Vdc, 10 A Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | |||||
| Resistance | 2880 ohms |