Panasonic Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic ALQ318

Description
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:11.1mA RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:11.1mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic - 04X5193 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic
04X5193
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic 04X5193
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:11.1mA RoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-NO; Coil Voltage:18VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:11.1mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALQ318
General Purpose Relays ALQ318
General Purpose Relays LQ Relay

General Purpose Relays LQ Relay

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALQ318 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALQ318
Relays - Power Relays, Over 2 Amps ALQ318
RELAY GEN PURPOSE SPST 10A 18V

RELAY GEN PURPOSE SPST 10A 18V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 04X5193 ALQ318 ALQ318
Product Name Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA11.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861802 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details