Panasonic Power Relays ALQ312

Description
Panasonic ALQ312 Power Relay
Request a Quote Datasheet
Description
Panasonic ALQ312 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1347868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347868
Power Relays 1347868
Panasonic ALQ312 Power Relay

Panasonic ALQ312 Power Relay

Supplier's Site
Power Relays - 1347913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347913
Power Relays 1347913
Panasonic ALQ312 Power Relay

Panasonic ALQ312 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALQ312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALQ312
Relays - Power Relays, Over 2 Amps ALQ312
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALQ312
General Purpose Relays ALQ312
General Purpose Relays

General Purpose Relays

Buy Now Datasheet
Futian, Shenzhen, China
Relays >> Power Relays
ALQ312
Relays >> Power Relays ALQ312
250V@AC 12V 10A Normal Open:1A(SPST-Normal Open) Plugin,10x20mm Power Relays ROHS

250V@AC 12V 10A Normal Open:1A(SPST-Normal Open) Plugin,10x20mm Power Relays ROHS

Supplier's Site Datasheet
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic - 04X5192 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic
04X5192
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic 04X5192
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Alq Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Panasonic - 71Y8748 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Alq Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Panasonic
71Y8748
General Purpose Relay, Alq Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Panasonic 71Y8748
General Purpose Relay, ALQ Series, Power, Non Latching, SPST-NO, 12 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, ALQ Series, Power, Non Latching, SPST-NO, 12 VDC, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1347868 ALQ312 ALQ312 ALQ312 04X5192 71Y8748
Product Name Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Relays >> Power Relays Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic General Purpose Relay, Alq Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Panasonic
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount Through Hole Socket or Plug-in Style PCBoard; Through Hole
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Force Guided Relays - 2861801 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details