RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N
POWER RELAY, SPST, 9VDC, 10A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 10A 9V
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 04X5191 | 08AK9735 | ALQ309 | ALQ309 |
| Product Name | Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic | Power Relay, Spst, 9Vdc, 10A, Tht Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 9 volts | 9 volts | 9 volts |