Panasonic Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic ALQ306

Description
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic - 04X5190 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic
04X5190
Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic 04X5190
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:10A; Product Range:LQ (ALQ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic - 08AK9733 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic
08AK9733
Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic 08AK9733
POWER RELAY, SPST, 6VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST, 6VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALQ306 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALQ306
Relays - Power Relays, Over 2 Amps ALQ306
RELAY GEN PURPOSE SPST 10A 6V

RELAY GEN PURPOSE SPST 10A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALQ306
General Purpose Relays ALQ306
General Purpose Relays

General Purpose Relays

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 04X5190 08AK9733 ALQ306 ALQ306
Product Name Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic Power Relay, Spst, 6Vdc, 10A, Tht Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data